+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 080765-DS90CF364AMTD
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CF364AMTD/NOPB; DS90CF364AMTD; DS90CF364AMTDX; DS90CF364A MWA;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
LINE RECEIVER, 3 FUNC, 3 RCVR, C
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF364AMTDX | 080765-DS90CF364AMTDX | DS90CF364AMTDX | DS90CF364AMTDX | DS90CF364AMTDX | DS90CF364AMTDX |
| Product Name | DS90CF364A +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz | Interface - Interface - Specialized - DS90CF364AMTDX | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Technology | LVDS | |||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) |