Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, CMOS
5-MHz to 43-MHz DC-balanced 24-bit FPD-Link II deserializer 64-TQFP -40 to 105 Product overview: DS90UR124IVSX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR124IVSX/NO
Manufacturer: Texas Instruments
Win Source Part Number: 126439-DS90UR124IVSX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 1.03Gbps
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 64-TQFP (10x10)
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
IC SER/DESER 5-43MHZ 24B 64-TQFP
DS90UR124 5-43MHZ DC-BALANCED 24
Serializers & Deserializers - Serdes 5-43MHz DC-Balanced 24-Bit FPD-Link II Deserializer 64-TQFP -40 to 105
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
1.03Gbps Deserializer 1 Input 24 Output 64-TQFP (10x10)
IC SER/DESER 5-43MHZ 24B 64-TQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90UR124IVSX/NOPB | 755-DS90UR124IVSX/NOPB | 126439-DS90UR124IVSX/NOPB | DS90UR124IVSX/NOPB | DS90UR124IVSX/NOPB | DS90UR124IVSX/NOPB | DS90UR124IVSX/NOPB | DS90UR124IVSX/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90UR124IVSX/NOPB | Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | |
| Device Type | Transceiver | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Package Type | QFP; TQFP; TQFP64 | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP; 64-TQFP | TQFP-64 | QFP; TQFP; 64-TQFP |