1080p dual FPD-Link III deserializer with HDCP 64-WQFN -40 to 105 Product overview: DS90UH940TNKDRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH940TNKDRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 869639-DS90UH940TNKD
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 3.36Gbps Deserializer 3 Input 2 Output 64-WQFN (9x9)
Package: Reel - TR
Package: 64-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DS90UH
Categories: Integrated Circuits (ICs)
Case / Package: 64-WQFN (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
3.36Gbps Deserializer 3 Input 2 Output 64-WQFN (9x9)
IC DESERIAL HDMI TO FPD 64WQFN
IC DESERIAL HDMI TO FPD 64WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UH940TNKDRQ1 | 869639-DS90UH940TNKDRQ1 | DS90UH940TNKDRQ1 | DS90UH940TNKDRQ1 | DS90UH940TNKDRQ1 |
| Product Name | Dual Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90UH940TNKDRQ1 | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 64-WQFN (9x9) | 64-WFQFN Exposed Pad |