Buffer, ReDriver 1 Channel 800Mbps 8-WSON (3x3)
DS90LV001 800-MBPS LVDS BUFFER
DS90LV001 800-MBPS LVDS BUFFER
| Quarktwin Technology Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90LV001TLD-NS | DS90LV001TLD-NS | DS90LV001TLD-NS |
| Product Name | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | ||
| Supply Voltage | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | Other |