Texas Instruments DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz DS90CF383MTD/NOPB

Description
+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP
Request a Quote Datasheet
Description
+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz - DS90CF383MTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz
DS90CF383MTD/NOPB
DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz DS90CF383MTD/NOPB
+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP

+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP

Supplier's Site Datasheet
Interface - Interface - Specialized - DS90CF383MTD/NOPB - 110054-DS90CF383MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF383MTD/NOPB
110054-DS90CF383MTD/NOPB
Interface - Interface - Specialized - DS90CF383MTD/NOPB 110054-DS90CF383MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 110054-DS90CF383MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 110054-DS90CF383MTD/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF383MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF383MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF383MTD/NOPB
LVDS Interface IC DS90CF383MTD/NOPB
LVDS Interface IC 3.3V LVDS 24B FPD

LVDS Interface IC 3.3V LVDS 24B FPD

Buy Now Datasheet
Interface - Specialized - DS90CF383MTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF383MTD/NOPB
Interface - Specialized DS90CF383MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Specialized - DS90CF383MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF383MTD/NOPB 110054-DS90CF383MTD/NOPB DS90CF383MTD/NOPB DS90CF383MTD/NOPB DS90CF383MTD/NOPB DS90CF383MTD/NOPB
Product Name DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz Interface - Interface - Specialized - DS90CF383MTD/NOPB Integrated Circuits (ICs) - Interface - Specialized LVDS Interface IC Interface - Specialized Specialized
Technology LVDS
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.3V 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 56-TSSOP TSSOP-56 SSOP; 56-TSSOP SOP; 56-TFSOP (0.240\", 6.10mm Width)
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT543 Octal Registered Transceivers With 3-State Outputs - 5962-9087001M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-AM26C31INS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC04 Hex Inverters - 5962-8760901CA - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details