Texas Instruments DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz DS90CF384AMTD/NOPB

Description
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70
Request a Quote
Description
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90CF384A is a +3.3V LVDS receiver designed to convert four LVDS data streams into 24-bit CMOS/TTL data for flat panel displays, supporting up to 65 MHz shift clock. It is packaged in a 56-lead TSSOP and operates over a free air temperature range of -10°C to +70°C. The device consumes 105 mA maximum under worst-case conditions at 65 MHz and less than 200 μW in power-down mode. It complies with the TIA/EIA-644 LVDS standard and features an ESD rating exceeding 7 kV (HBM) and 700 V (EIAJ). The receiver output is falling-edge strobed and compatible with rising or falling edge strobe transmitters. It supports VGA, SVGA, XGA, and Dual Pixel SXGA resolutions.

Datasheet Summary
Powered by GS/AI

The DS90CF384A is a +3.3V LVDS receiver designed to convert four LVDS data streams into 24-bit CMOS/TTL data for flat panel displays, supporting up to 65 MHz shift clock. It is packaged in a 56-lead TSSOP and operates over a free air temperature range of -10°C to +70°C. The device consumes 105 mA maximum under worst-case conditions at 65 MHz and less than 200 μW in power-down mode. It complies with the TIA/EIA-644 LVDS standard and features an ESD rating exceeding 7 kV (HBM) and 700 V (EIAJ). The receiver output is falling-edge strobed and compatible with rising or falling edge strobe transmitters. It supports VGA, SVGA, XGA, and Dual Pixel SXGA resolutions.

Suppliers

Company
Product
Description
Supplier Links
DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz - DS90CF384AMTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz
DS90CF384AMTD/NOPB
DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz DS90CF384AMTD/NOPB
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70

+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CF384AMTD/NOPB - 813384-DS90CF384AMTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF384AMTD/NOPB
813384-DS90CF384AMTD/NOPB
Interface - Interface - Specialized - DS90CF384AMTD/NOPB 813384-DS90CF384AMTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 813384-DS90CF384AMTD /NOPB Packaging: Tube Mounting Style: SMD Supplier Device Package: 56-TSSOP Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 3.6V Part Number Series: DS90CF384

Manufacturer: Texas Instruments
Win Source Part Number: 813384-DS90CF384AMTD/NOPB
Packaging: Tube
Mounting Style: SMD
Supplier Device Package: 56-TSSOP
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 34
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 3.6V
Part Number Series: DS90CF384

Buy Now
Lvds Line Receiver, 1.8Gbps, Tssop-56; Device Type Texas Instruments - 28AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Lvds Line Receiver, 1.8Gbps, Tssop-56; Device Type Texas Instruments
28AH2527
Lvds Line Receiver, 1.8Gbps, Tssop-56; Device Type Texas Instruments 28AH2527
LVDS LINE RECEIVER, 1.8GBPS, TSSOP-56; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:105mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

LVDS LINE RECEIVER, 1.8GBPS, TSSOP-56; Device Type:Differential Receiver; Peak-to-Peak Jitter Max:250ps; Supply Current Max:105mA; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Supply Voltage Min:3V; Supply VoltageRoHS Compliant: Yes

Supplier's Site
DS90CF384A +3.3V LVDS RECEIVER 2

DS90CF384A +3.3V LVDS RECEIVER 2

Supplier's Site Datasheet
Interface - Specialized - DS90CF384AMTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF384AMTD/NOPB
Interface - Specialized DS90CF384AMTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF384AMTD/NOPB
LVDS Interface IC DS90CF384AMTD/NOPB
LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY

LVDS Interface IC +3.3V PROG LVDS RCVR FLAT PANEL DISPLAY

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF384AMTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF384AMTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Specialized - DS90CF384AMTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now
Specialized - DS90CF384AMTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF384AMTD/NOPB 813384-DS90CF384AMTD/NOPB 28AH2527 DS90CF384AMTD/NOPB DS90CF384AMTD/NOPB DS90CF384AMTD/NOPB DS90CF384AMTD/NOPB DS90CF384AMTD/NOPB
Product Name DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz Interface - Interface - Specialized - DS90CF384AMTD/NOPB Lvds Line Receiver, 1.8Gbps, Tssop-56; Device Type Texas Instruments Specialized Interface - Specialized LVDS Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized
Technology LVDS Bus LVDS
Device Type Receiver Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details