Texas Instruments DS90LV001 800 Mbps LVDS Buffer DS90LV001TM

Description
800 Mbps LVDS Buffer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
800 Mbps LVDS Buffer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV001 800 Mbps LVDS Buffer - DS90LV001TM - Texas Instruments
Dallas, TX, United States
DS90LV001 800 Mbps LVDS Buffer
DS90LV001TM
DS90LV001 800 Mbps LVDS Buffer DS90LV001TM
800 Mbps LVDS Buffer 8-SOIC -40 to 85

800 Mbps LVDS Buffer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
756-DS90LV001TM
SOIC Interface Transceiver IC 756-DS90LV001TM
800-Mbps LVDS buffer 8-SOIC -40 to 85 Product overview: DS90LV001TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV001TM can be used for catalog matching and distributor lookup.

800-Mbps LVDS buffer 8-SOIC -40 to 85 Product overview: DS90LV001TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV001TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM - 083688-DS90LV001TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM
083688-DS90LV001TM
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM 083688-DS90LV001TM
Manufacturer: Texas Instruments Win Source Part Number: 083688-DS90LV001TM Packaging: Reel - TR Type: Buffer, ReDriver Applications: LVDS Input: CML, LVDS, LVPECL Output: LVDS Number of Channels: 1 Data Rate (Max): 800Mbps Delay Time: 1.4ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 47mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 083688-DS90LV001TM
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 800Mbps
Delay Time: 1.4ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 47mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS90LV001TM
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS90LV001TM
IC REDRIVER LVDS 1CH 8SOIC

IC REDRIVER LVDS 1CH 8SOIC

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS90LV001TM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS90LV001TM
Signal Buffers, Repeaters, Splitters DS90LV001TM
Buffer, ReDriver 1 Channel 800Mbps 8-SOIC

Buffer, ReDriver 1 Channel 800Mbps 8-SOIC

Buy Now
Signal Buffers, Repeaters, Splitters - DS90LV001TM - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS90LV001TM
Signal Buffers, Repeaters, Splitters DS90LV001TM
IC REDRIVER LVDS 1CH 8SOIC

IC REDRIVER LVDS 1CH 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV001TM
LVDS Interface IC DS90LV001TM
LVDS Interface IC 800-Mbps LVDS buffer 8-SOIC -40 to 85

LVDS Interface IC 800-Mbps LVDS buffer 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV001TM 756-DS90LV001TM 083688-DS90LV001TM DS90LV001TM DS90LV001TM DS90LV001TM DS90LV001TM
Product Name DS90LV001 800 Mbps LVDS Buffer SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type Buffer Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
# of Tx 1 #
# of Rx 1 #
Data Rate 800000 kbps 800000 kbps 800000 kbps 800000 kbps 800000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54ACT04 Hex Inverters - 5962-89734012A - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details