The DS90CF388VJD/NOPB is a Dual Pixel LVDS Display Interface designed to support high-resolution displays from SVGA to QXGA. It operates at a supply voltage of +3.3V and supports clock frequencies ranging from 40 to 112 MHz, enabling a maximum throughput of 5.38 Gbps. The device converts 48 bits of CMOS/TTL data into 8 LVDS data streams, facilitating efficient data transmission with reduced cable loading effects due to its pre-emphasis feature. This interface is compliant with the OpenLDI specification and includes features such as DC balanced data transmission to minimize inter-symbol interference (ISI) and cable deskew capabilities for long cable runs. The DS90CF388 also supports backward compatibility with FPD-Link devices, making it versatile for various display applications. It is housed in a 100-pin TQFP package and is suitable for operating temperatures between -10°C and 70°C.
+3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA 100-TQFP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 131926-DS90CF388VJD/
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
LVDS Receiver, 5380Mbps, 3.3V, TQFP, Bus Transceiver Product overview: DS90CF388VJD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DS90CF388VJD/NOP
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
LVDS Interface IC 3.3V Dual Pixel LVDS Display IF
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF388VJD/NOPB | 131926-DS90CF388VJD/NOPB | 407-DS90CF388VJD/NOPB | DS90CF388VJD/NOPB | DS90CF388VJD/NOPB | DS90CF388VJD/NOPB | DS90CF388VJD/NOPB |
| Product Name | DS90CF388 +3.3V Dual Pixel LVDS Display Interface (LDI)-SVGA/QXGA | Interface - Interface - Specialized - DS90CF388VJD/NOPB | 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | LVDS Interface IC |
| Technology | LVDS | ||||||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | ||||
| Package Type | TQFP | QFP; TQFP; 100-TQFP (14x14) | TQFP | QFP; TQFP | QFP; 100-TQFP | QFP; TQFP; 100-TQFP | TQFP-100 |