Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UB936TRGZTQ1 DS90UB936TRGZTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 812023-DS90UB936TRGZ TQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: CSI-2, MIPI Data Rate: 2.5Gbps Function: Deserializer Input Type: FPD-Link III Number of Outputs: 12 Supplier Device Package: 48-VQFN-EP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.045V ~ 1.155V, 1.71V ~ 1.89V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 812023-DS90UB936TRGZ TQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: CSI-2, MIPI Data Rate: 2.5Gbps Function: Deserializer Input Type: FPD-Link III Number of Outputs: 12 Supplier Device Package: 48-VQFN-EP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.045V ~ 1.155V, 1.71V ~ 1.89V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UB936TRGZTQ1 - 812023-DS90UB936TRGZTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB936TRGZTQ1
812023-DS90UB936TRGZTQ1
Interface - Interface - Serializers, Deserializers - DS90UB936TRGZTQ1 812023-DS90UB936TRGZTQ1
Manufacturer: Texas Instruments Win Source Part Number: 812023-DS90UB936TRGZ TQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: CSI-2, MIPI Data Rate: 2.5Gbps Function: Deserializer Input Type: FPD-Link III Number of Outputs: 12 Supplier Device Package: 48-VQFN-EP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.045V ~ 1.155V, 1.71V ~ 1.89V

Manufacturer: Texas Instruments
Win Source Part Number: 812023-DS90UB936TRGZTQ1
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 2
Output Type: CSI-2, MIPI
Data Rate: 2.5Gbps
Function: Deserializer
Input Type: FPD-Link III
Number of Outputs: 12
Supplier Device Package: 48-VQFN-EP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.045V ~ 1.155V, 1.71V ~ 1.89V

Buy Now
Singapore, Singapore
VQFN Interface Transceiver IC
755-DS90UB936TRGZTQ1
VQFN Interface Transceiver IC 755-DS90UB936TRGZTQ1
1MP MIPI CSI-2 FPD-Link III Deserializer for 1MP/60fps & 2MP/30 fps 48-VQFN -40 to 105 Product overview: DS90UB936TRGZTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB936TRGZTQ1 can be used for catalog matching and distributor lookup.

1MP MIPI CSI-2 FPD-Link III Deserializer for 1MP/60fps & 2MP/30 fps 48-VQFN -40 to 105 Product overview: DS90UB936TRGZTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB936TRGZTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB936TRGZTQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB936TRGZTQ1
Serializers, Deserializers DS90UB936TRGZTQ1
12-BIT 100MHFPD-LINK III DESERIA

12-BIT 100MHFPD-LINK III DESERIA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB936TRGZTQ1
Serializers & Deserializers - Serdes DS90UB936TRGZTQ1
Serializers & Deserializers - Serdes 1MP MIPI CSI-2 FPD-Link III Deserializer for 1MP/60fps & 2MP/30 fps 48-VQFN -40 to 105

Serializers & Deserializers - Serdes 1MP MIPI CSI-2 FPD-Link III Deserializer for 1MP/60fps & 2MP/30 fps 48-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB936TRGZTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB936TRGZTQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB936TRGZTQ1
12-BIT 100MHFPD-LINK III DESERIA

12-BIT 100MHFPD-LINK III DESERIA

Supplier's Site
Interface - Serializers, Deserializers - DS90UB936TRGZTQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB936TRGZTQ1
Interface - Serializers, Deserializers DS90UB936TRGZTQ1
12-BIT 100MHFPD-LINK III DESERIA

12-BIT 100MHFPD-LINK III DESERIA

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB936TRGZTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB936TRGZTQ1
Serializers, Deserializers DS90UB936TRGZTQ1
2.5Gbps Deserializer 2 Input 12 Output 48-VQFN (7x7)

2.5Gbps Deserializer 2 Input 12 Output 48-VQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 812023-DS90UB936TRGZTQ1 755-DS90UB936TRGZTQ1 DS90UB936TRGZTQ1 DS90UB936TRGZTQ1 DS90UB936TRGZTQ1 DS90UB936TRGZTQ1 DS90UB936TRGZTQ1
Product Name Interface - Interface - Serializers, Deserializers - DS90UB936TRGZTQ1 VQFN Interface Transceiver IC Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 1.045V ~ 1.155V~ 1.71V ~ 1.89V Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V Other Other; 1.045V ~ 1.155V, 1.71V ~ 1.89V
Data Rate 2.50E6 kbps 2.50E6 kbps 2.50E6 kbps 2.50E6 kbps 2.50E6 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65620-56LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers