Texas Instruments DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz DS90CR287MTDX/NOPB

Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz - DS90CR287MTDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz
DS90CR287MTDX/NOPB
DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz DS90CR287MTDX/NOPB
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70

+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CR287MTDX/NOPB - 1169601-DS90CR287MTDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR287MTDX/NOPB
1169601-DS90CR287MTDX/NOPB
Interface - Interface - Specialized - DS90CR287MTDX/NOPB 1169601-DS90CR287MTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169601-DS90CR287MTD X/NOPB Packaging: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Family Name: DS90CR287 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): STLVDS385BTR; DS90CR287MTDX; DS90CR287MTD; Introduction Date: March 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169601-DS90CR287MTDX/NOPB
Packaging: Reel - TR
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: DS90CR287
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): STLVDS385BTR; DS90CR287MTDX; DS90CR287MTD;
Introduction Date: March 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Specialized - DS90CR287MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CR287MTDX/NOPB
LVDS Interface IC DS90CR287MTDX/NOPB
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70

LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70

Buy Now Datasheet
IC INTERFACE SPECIALIZED 56TSSOP - 815-DS90CR287MTDX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 56TSSOP
815-DS90CR287MTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP 815-DS90CR287MTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR287MTDX/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CR287MTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Interface - Specialized - DS90CR287MTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR287MTDX/NOPB
Interface - Specialized DS90CR287MTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CR287MTDX/NOPB 1169601-DS90CR287MTDX/NOPB DS90CR287MTDX/NOPB DS90CR287MTDX/NOPB DS90CR287MTDX/NOPB 815-DS90CR287MTDX/NOPB DS90CR287MTDX/NOPB DS90CR287MTDX/NOPB
Product Name DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz Interface - Interface - Specialized - DS90CR287MTDX/NOPB Specialized Specialized LVDS Interface IC IC INTERFACE SPECIALIZED 56TSSOP Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Technology LVDS
Device Type Transmitter Sensor Interface Sensor Interface
Features RoHS RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type TSSOP SSOP 56-TFSOP (0.240", 6.10mm Width) SOP; 56-TFSOP (0.240\", 6.10mm Width) TSSOP-56 56-TFSOP (0.240, 6.10mm Width) SSOP; 56-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

SN74LVC1G14-EP Enhanced Product Single Schmitt-Trigger Inverter - 1P1G14MDBVREPG4 - Texas Instruments
Specs
Technology LVC
Features RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BF3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers