Dual Pixel LVDS Display Interface / FPD-Link Receiver 100-TQFP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 014825-DS90CF388AVJD
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
LVDS Interface IC Dual Pixel LVDS Disp IF FPD-Link Recvr
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF388AVJD/NOPB | 014825-DS90CF388AVJD/NOPB | DS90CF388AVJD/NOPB | DS90CF388AVJD/NOPB | DS90CF388AVJD/NOPB | DS90CF388AVJD/NOPB |
| Product Name | DS90CF388A Dual Pixel LVDS Display Interface / FPD-Link Receiver | Interface - Interface - Specialized - DS90CF388AVJD/NOPB | LVDS Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | LVDS | |||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | ||||
| Package Type | TQFP | QFP; TQFP; 100-TQFP | TQFP-100 | QFP; 100-TQFP | QFP; TQFP | QFP; TQFP; 100-TQFP |