+3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 080772-DS90CR216AMTD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CR216AMTDX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LINE RECEIVER, 3 FUNC, 3 RCVR, C
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz 48-TSSOP -40 to 85
LINE RECEIVER, 3 FUNC, 3 RCVR, C
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR216AMTD | 080772-DS90CR216AMTD | DS90CR216AMTD | DS90CR216AMTD | DS90CR216AMTD | DS90CR216AMTD | DS90CR216AMTD | DS90CR216AMTD | DS90CR216AMTD |
| Product Name | DS90CR216A +3.3V Rising Edge Data Strobe LVDS Receiver 21-Bit Channel Link - 66 MHz | Interface - Interface - Specialized - DS90CR216AMTD | Specialized | Specialized | Interface - Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Technology | LVDS | LVDS | LVDS; LVDS | ||||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 48-TSSOP | 48-TFSOP (0.240", 6.10mm Width) | 48-TFSOP (0.240", 6.10mm Width) | SSOP; 48-TSSOP | TSSOP-48 | SOP; 48-TFSOP (0.240\", 6.10mm Width) | SOP; 48-TFSOP (0.240\", 6.10mm Width) |