Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - DS92LV16TVHG DS92LV16TVHG

Description
Manufacturer: Texas Instruments Win Source Part Number: 085384-DS92LV16TVHG Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 16/1 Output Type: BLVDS, LVDS, LVTTL Data Rate: 2.56Gbps Input Type: BLVDS, LVDS, LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 085384-DS92LV16TVHG Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 16/1 Output Type: BLVDS, LVDS, LVTTL Data Rate: 2.56Gbps Input Type: BLVDS, LVDS, LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS92LV16TVHG - 085384-DS92LV16TVHG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV16TVHG
085384-DS92LV16TVHG
Interface - Interface - Serializers, Deserializers - DS92LV16TVHG 085384-DS92LV16TVHG
Manufacturer: Texas Instruments Win Source Part Number: 085384-DS92LV16TVHG Packaging: Tray Mounting: SMD (SMT) Number of Inputs: 16/1 Output Type: BLVDS, LVDS, LVTTL Data Rate: 2.56Gbps Input Type: BLVDS, LVDS, LVTTL Number of Outputs: 1/16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 80-LQFP (12x12) Purpose: Serializer/Deseriali zer Supply Voltage - Operating: 3.15 V to 3.45 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085384-DS92LV16TVHG
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 16/1
Output Type: BLVDS, LVDS, LVTTL
Data Rate: 2.56Gbps
Input Type: BLVDS, LVDS, LVTTL
Number of Outputs: 1/16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-LQFP (12x12)
Purpose: Serializer/Deserializer
Supply Voltage - Operating: 3.15 V to 3.45 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16-bit 80 MHz Interface Transceiver IC
755-DS92LV16TVHG
16-bit 80 MHz Interface Transceiver IC 755-DS92LV16TVHG
16-Bit Bus LVDS Serializer/Deseriali zer - 25 - 80 MHz 80-LQFP -40 to 85 Product overview: DS92LV16TVHG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 80 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV16TVHG can be used for catalog matching and distributor lookup.

16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz 80-LQFP -40 to 85 Product overview: DS92LV16TVHG from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 80 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 80 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV16TVHG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS92LV16TVHG
LVDS Interface IC DS92LV16TVHG
LVDS Interface IC 16-Bit Bus LVDS Serializer/Deseriali zer - 25 - 80 MHz 80-LQFP -40 to 85

LVDS Interface IC 16-Bit Bus LVDS Serializer/Deserializer - 25 - 80 MHz 80-LQFP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - DS92LV16TVHG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV16TVHG
Serializers, Deserializers DS92LV16TVHG
2.56Gbps Serializer/Deseriali zer 16/1 Input 1/16 Output 80-LQFP (12x12)

2.56Gbps Serializer/Deserializer 16/1 Input 1/16 Output 80-LQFP (12x12)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV16TVHG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV16TVHG
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV16TVHG
IC SERDES LVDS 16BIT BUS 80-LQFP

IC SERDES LVDS 16BIT BUS 80-LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 085384-DS92LV16TVHG 755-DS92LV16TVHG DS92LV16TVHG DS92LV16TVHG DS92LV16TVHG
Product Name Interface - Interface - Serializers, Deserializers - DS92LV16TVHG 16-bit 80 MHz Interface Transceiver IC LVDS Interface IC Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 3.15 V ~ 3.45 V 3.3V Other; 3.15V ~ 3.45V Other
Data Rate 2.56E6 kbps 2.56E6 kbps 2.56E6 to ? kbps 2.56E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
RF Front End (LNA + PA) - RFX8422 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Device Type Front End
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details