Manufacturer: Texas Instruments
Win Source Part Number: 869629-DS90UB902QSQ/
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: 688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS90UB902
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40103-2, -DS90UB902QSQ-NDR, 296-40103-1, DS90UB902QSQ/NOPB-ND
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105 Product overview: DS90UB902QSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 43MHz, 14 Bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 43MHz, 14 Bit, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB902QSQ/NOP
Display Interface IC 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)
IC SER/DESER 10-43MHZ 16B 40WQFN
IC SER/DESER 10-43MHZ 16B 40WQFN
IC SER/DESER 10-43MHZ 16B 40WQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 869629-DS90UB902QSQ/NOPB | 755-DS90UB902QSQ/NOPB | DS90UB902QSQ/NOPB | DS90UB902QSQ/NOPB | DS90UB902QSQ/NOPB | DS90UB902QSQ/NOPB | DS90UB902QSQ/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UB902QSQ/NOPB | 43MHz 14 Bit Interface Transceiver IC | Display Interface IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 40-WQFN (6x6) | WQFN-40 | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | |||
| Device Type | Transceiver | Sensor Interface | Sensor Interface |