+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Receiver - 85 MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 126206-DS90CR218AMTD
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC 3.3V LVDS Recvr 21B CH Link
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR218AMTD/NOPB | 126206-DS90CR218AMTD/NOPB | DS90CR218AMTD/NOPB | DS90CR218AMTD/NOPB | DS90CR218AMTD/NOPB | DS90CR218AMTD/NOPB |
| Product Name | DS90CR218A +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Receiver - 85 MHz | Interface - Interface - Specialized - DS90CR218AMTD/NOPB | Interface - Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | LVDS | |||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |