IC SERIALIZER HDMI TO FPD 64VQFN
IC SERIALIZER HDMI TO FPD 64VQFN
3.36Gbps Serializer 3 Input 1 Output 64-VQFN (9x9)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90UH929TRGCTQ1 | DS90UH929TRGCTQ1 | DS90UH929TRGCTQ1 |
| Product Name | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | Sensor Interface | |
| Data Rate | 3.36E6 kbps | 3.36E6 kbps | |
| Supply Voltage | 3.3V; Other | 3.3V; Other; 1.8V, 3.3V |