Texas Instruments DS90LV001 800 Mbps LVDS Buffer DS90LV001TM/NOPB

Description
800 Mbps LVDS Buffer 8-SOIC -40 to 85
Request a Quote Datasheet
Description
800 Mbps LVDS Buffer 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90LV001 800 Mbps LVDS Buffer - DS90LV001TM/NOPB - Texas Instruments
Dallas, TX, United States
DS90LV001 800 Mbps LVDS Buffer
DS90LV001TM/NOPB
DS90LV001 800 Mbps LVDS Buffer DS90LV001TM/NOPB
800 Mbps LVDS Buffer 8-SOIC -40 to 85

800 Mbps LVDS Buffer 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
756-DS90LV001TM/NOPB
3.3V SOIC Interface Transceiver IC 756-DS90LV001TM/NOPB
800Mbps LVDS Buffer, 2 Tx, 1 Rx, SOIC, 3.3V Product overview: DS90LV001TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV001TM/NOPB can be used for catalog matching and distributor lookup.

800Mbps LVDS Buffer, 2 Tx, 1 Rx, SOIC, 3.3V Product overview: DS90LV001TM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS90LV001TM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM/NOPB - 1169617-DS90LV001TM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM/NOPB
1169617-DS90LV001TM/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM/NOPB 1169617-DS90LV001TM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169617-DS90LV001TM/ NOPB Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): DS90LV001TLDX/NOPB; DS90LV001TMX/NOPB; DS90LV001TLD/NOPB; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169617-DS90LV001TM/NOPB
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): DS90LV001TLDX/NOPB; DS90LV001TMX/NOPB; DS90LV001TLD/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
LVDS Interface Ics - 460746 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
460746
LVDS Interface Ics 460746
3.3V LVDS-LVDS Buffer DS90LV001TM

3.3V LVDS-LVDS Buffer DS90LV001TM

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS90LV001TM/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS90LV001TM/NOPB
IC REDRIVER LVDS 1CH 8SOIC

IC REDRIVER LVDS 1CH 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
LVDS Interface IC
DS90LV001TM/NOPB
LVDS Interface IC DS90LV001TM/NOPB
LVDS Interface IC 800 MBPS LVDS BUFFER

LVDS Interface IC 800 MBPS LVDS BUFFER

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS90LV001TM/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS90LV001TM/NOPB
Signal Buffers, Repeaters, Splitters DS90LV001TM/NOPB
Buffer, ReDriver 1 Channel 800Mbps 8-SOIC

Buffer, ReDriver 1 Channel 800Mbps 8-SOIC

Buy Now
Ic, Lvds To Lvds Buffer 3.3V, Soic8; Device Type Texas Instruments - 28AH2543 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Lvds To Lvds Buffer 3.3V, Soic8; Device Type Texas Instruments
28AH2543
Ic, Lvds To Lvds Buffer 3.3V, Soic8; Device Type Texas Instruments 28AH2543
IC, LVDS TO LVDS BUFFER 3.3V, SOIC8; Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:-; Supply Current Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes

IC, LVDS TO LVDS BUFFER 3.3V, SOIC8; Device Type:LVDS Buffer; Peak-to-Peak Jitter Max:-; Supply Current Max:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Driver RoHS Compliant: Yes

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS90LV001TM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS90LV001TM/NOPB
Signal Buffers, Repeaters, Splitters DS90LV001TM/NOPB
IC REDRIVER LVDS 1CH 8SOIC

IC REDRIVER LVDS 1CH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90LV001TM/NOPB 756-DS90LV001TM/NOPB 1169617-DS90LV001TM/NOPB 460746 DS90LV001TM/NOPB DS90LV001TM/NOPB DS90LV001TM/NOPB 28AH2543 DS90LV001TM/NOPB
Product Name DS90LV001 800 Mbps LVDS Buffer 3.3V SOIC Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS90LV001TM/NOPB LVDS Interface Ics Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters LVDS Interface IC Signal Buffers, Repeaters, Splitters Ic, Lvds To Lvds Buffer 3.3V, Soic8; Device Type Texas Instruments Signal Buffers, Repeaters, Splitters
Technology LVDS LVDS; LVPECL Bus LVDS
Device Type Buffer Transceiver Buffer; Buffer Sensor Interface; Buffer Buffer Buffer Buffer; Buffer, ReDriver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 1 #
# of Rx 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-8968101SA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details