Manufacturer: Texas Instruments
Win Source Part Number: 1169667-DS90UB947TRG
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 64-VFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 8
Output Type: FPD-Link III, LVDS
Operating Supply Voltage: 1.71 V ~ 1.89 V
Data Rate: 3Gbps
Function: Serializer
Input Type: LVDS
Number of Outputs: 2
Family Name: DS90UB947
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): PI90LV017AUE; PI90LV017AU; PI90LV017AUX;
Introduction Date: December 19, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC SERIALIZER OPN LDI-FPD 64VQFN
3Gbps Serializer 8 Input 2 Output 64-VQFN (9x9)
Serializers & Deserializers - Serdes 1080p Dual FPD- Link III Serializer
IC SERIALIZER OPN LDI-FPD 64VQFN
IC SERIALIZER OPN LDI-FPD 64VQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1169667-DS90UB947TRGCTQ1 | DS90UB947TRGCTQ1 | DS90UB947TRGCTQ1 | DS90UB947TRGCTQ1 | DS90UB947TRGCTQ1 | DS90UB947TRGCTQ1 |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UB947TRGCTQ1 | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Serializers & Deserializers - Serdes | Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | ||
| Data Rate | 3.00E6 kbps | 3.00E6 kbps | 3.00E6 kbps | 3.00E6 kbps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |