PROTOTYPE
1.82Gbps Deserializer 1 Input 24 Output 60-QFN (9x9)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS90UR916QSQE/E7002619 | DS90UR916QSQE/E7002619 |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | |
| Supply Voltage | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V |
| Package Type | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad |