Texas Instruments Interface - Interface - Serializers, Deserializers - DS92LV1210TMSAX DS92LV1210TMSAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 1035104-DS92LV1210TM SAX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 400Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1035104-DS92LV1210TM SAX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 400Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS92LV1210TMSAX - 1035104-DS92LV1210TMSAX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS92LV1210TMSAX
1035104-DS92LV1210TMSAX
Interface - Interface - Serializers, Deserializers - DS92LV1210TMSAX 1035104-DS92LV1210TMSAX
Manufacturer: Texas Instruments Win Source Part Number: 1035104-DS92LV1210TM SAX Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVDS Data Rate: 400Mbps Input Type: LVCMOS, LVTTL Number of Outputs: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Purpose: Deserializer Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1035104-DS92LV1210TMSAX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVDS
Data Rate: 400Mbps
Input Type: LVCMOS, LVTTL
Number of Outputs: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10BIT SSOP Interface Transceiver IC
755-DS92LV1210TMSAX
10BIT SSOP Interface Transceiver IC 755-DS92LV1210TMSAX
IC DESERIALIZER 10BIT 28-SSOP Product overview: DS92LV1210TMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1210TMSAX can be used for catalog matching and distributor lookup.

IC DESERIALIZER 10BIT 28-SSOP Product overview: DS92LV1210TMSAX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 10BIT, SSOP, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS92LV1210TMSAX can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Serializers, Deserializers - DS92LV1210TMSAX - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS92LV1210TMSAX
Interface - Serializers, Deserializers DS92LV1210TMSAX
IC DESERIALIZER 10BIT 28-SSOP

IC DESERIALIZER 10BIT 28-SSOP

Supplier's Site Datasheet
Serializers, Deserializers - DS92LV1210TMSAX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS92LV1210TMSAX
Serializers, Deserializers DS92LV1210TMSAX
400Mbps Deserializer 1 Input 10 Output 28-SSOP

400Mbps Deserializer 1 Input 10 Output 28-SSOP

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS92LV1210TMSAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS92LV1210TMSAX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS92LV1210TMSAX
IC DESERIALIZER 10BIT 28-SSOP

IC DESERIALIZER 10BIT 28-SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1035104-DS92LV1210TMSAX 755-DS92LV1210TMSAX DS92LV1210TMSAX DS92LV1210TMSAX DS92LV1210TMSAX
Product Name Interface - Interface - Serializers, Deserializers - DS92LV1210TMSAX 10BIT SSOP Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 400000 kbps 400000 kbps 400000 kbps 400000 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
Interface module - 289-404 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SSOP (0.209\", 5.30mm Width)
View Details
DIP Interface Transceiver IC - 752-A5367CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers