Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169670-DS90UH925QSQ E/NOPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 31 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.975Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UH925Q Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Introduction Date: October 07, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169670-DS90UH925QSQ E/NOPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 31 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.975Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UH925Q Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Introduction Date: October 07, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB - 1169670-DS90UH925QSQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB
1169670-DS90UH925QSQE/NOPB
Interface - Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB 1169670-DS90UH925QSQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169670-DS90UH925QSQ E/NOPB Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 31 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.975Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UH925Q Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) Introduction Date: October 07, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169670-DS90UH925QSQE/NOPB
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 31
Output Type: FPD-Link III, LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 2.975Gbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 1
Family Name: DS90UH925Q
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
Introduction Date: October 07, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
85 MHz Interface Transceiver IC
755-DS90UH925QSQE/NOPB
85 MHz Interface Transceiver IC 755-DS90UH925QSQE/NOPB
5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105 Product overview: DS90UH925QSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH925QSQE/NO PB can be used for catalog matching and distributor lookup.

5 - 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105 Product overview: DS90UH925QSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH925QSQE/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UH925QSQE/NOPB
Interface - Serializers, Deserializers DS90UH925QSQE/NOPB
IC SERIAL/DESERIAL 24BIT 48WQFN

IC SERIAL/DESERIAL 24BIT 48WQFN

Supplier's Site Datasheet
Serializers, Deserializers - DS90UH925QSQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UH925QSQE/NOPB
Serializers, Deserializers DS90UH925QSQE/NOPB
2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

Buy Now
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UH925QSQE/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UH925QSQE/NOPB
IC SERIAL/DESERIAL 24BIT 48WQFN

IC SERIAL/DESERIAL 24BIT 48WQFN

Supplier's Site
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UH925QSQE/NOPB
Serializers & Deserializers - Serdes DS90UH925QSQE/NOPB
Serializers & Deserializers - Serdes 5-85Mhz 24-bit Color FPD-Link III Seriali

Serializers & Deserializers - Serdes 5-85Mhz 24-bit Color FPD-Link III Seriali

Buy Now Datasheet
Serializers, Deserializers - DS90UH925QSQE/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UH925QSQE/NOPB
Serializers, Deserializers DS90UH925QSQE/NOPB
IC SERIAL/DESERIAL 24BIT 48WQFN

IC SERIAL/DESERIAL 24BIT 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1169670-DS90UH925QSQE/NOPB 755-DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB DS90UH925QSQE/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS90UH925QSQE/NOPB 85 MHz Interface Transceiver IC Interface - Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other 3.3V Other; 3V ~ 3.6V
Data Rate 2.98E6 kbps 2.55E6 kbps 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32267-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details