Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1 DS90UB913ATRTVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1169656-DS90UB913ATR TVRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 32-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 12 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 1.4Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UB913A-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-WQFN (5x5) Introduction Date: May 29, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1169656-DS90UB913ATR TVRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 32-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 12 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 1.4Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UB913A-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-WQFN (5x5) Introduction Date: May 29, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90UB913A-Q1 is a serializer designed for automotive applications, qualified under AEC-Q100, with an operating temperature range of -40°C to +105°C. It supports input pixel clock frequencies from 25 MHz to 100 MHz, accommodating both 10-bit payloads at 100 MHz and 12-bit payloads at 75 MHz. The device features a bidirectional control interface with I2C support at 400 kHz and is capable of driving video data over coaxial or twisted-pair cables up to 15 meters and 20 meters, respectively. This serializer utilizes a single power supply of 1.8 V and is compatible with 1.8 V, 2.8 V, or 3.3 V parallel inputs. It incorporates robust Power-Over-Coaxial (PoC) operation and includes four dedicated general-purpose input/output pins. The device is compliant with ISO 10605 and IEC 61000-4-2 for ESD protection, making it suitable for use in environments where electrical interference is a concern. The compact 5 mm x 5 mm package facilitates integration into space-constrained designs. Applications include surround view systems, front and rear cameras, sensor fusion, and machine vision.

Datasheet Summary
Powered by GS/AI

The DS90UB913A-Q1 is a serializer designed for automotive applications, qualified under AEC-Q100, with an operating temperature range of -40°C to +105°C. It supports input pixel clock frequencies from 25 MHz to 100 MHz, accommodating both 10-bit payloads at 100 MHz and 12-bit payloads at 75 MHz. The device features a bidirectional control interface with I2C support at 400 kHz and is capable of driving video data over coaxial or twisted-pair cables up to 15 meters and 20 meters, respectively. This serializer utilizes a single power supply of 1.8 V and is compatible with 1.8 V, 2.8 V, or 3.3 V parallel inputs. It incorporates robust Power-Over-Coaxial (PoC) operation and includes four dedicated general-purpose input/output pins. The device is compliant with ISO 10605 and IEC 61000-4-2 for ESD protection, making it suitable for use in environments where electrical interference is a concern. The compact 5 mm x 5 mm package facilitates integration into space-constrained designs. Applications include surround view systems, front and rear cameras, sensor fusion, and machine vision.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1 - 1169656-DS90UB913ATRTVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1
1169656-DS90UB913ATRTVRQ1
Interface - Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1 1169656-DS90UB913ATRTVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1169656-DS90UB913ATR TVRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 105°C (TA) Package: 32-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 12 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V Data Rate: 1.4Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UB913A-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 32-WQFN (5x5) Introduction Date: May 29, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1169656-DS90UB913ATRTVRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 12
Output Type: FPD-Link III, LVDS
Operating Supply Voltage: 1.71 V ~ 1.89 V, 3 V ~ 3.6 V
Data Rate: 1.4Gbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 1
Family Name: DS90UB913A-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-WQFN (5x5)
Introduction Date: May 29, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
755-DS90UB913ATRTVRQ1
Interface Transceiver IC 755-DS90UB913ATRTVRQ1
25- to 100-MHz, 10-bit & 12-bit FPD-Link III serializer 32-WQFN -40 to 105 Product overview: DS90UB913ATRTVRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB913ATRTVRQ 1 can be used for catalog matching and distributor lookup.

25- to 100-MHz, 10-bit & 12-bit FPD-Link III serializer 32-WQFN -40 to 105 Product overview: DS90UB913ATRTVRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB913ATRTVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB913ATRTVRQ1
Interface - Serializers, Deserializers DS90UB913ATRTVRQ1
IC SER/DES 10-100MHZ FPD 32WQFN

IC SER/DES 10-100MHZ FPD 32WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB913ATRTVRQ1
Serializers & Deserializers - Serdes DS90UB913ATRTVRQ1
Serializers & Deserializers - Serdes 25-100MHz 10/12B FPD Link III SERIALIZER

Serializers & Deserializers - Serdes 25-100MHz 10/12B FPD Link III SERIALIZER

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB913ATRTVRQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB913ATRTVRQ1
IC SER/DES 10-100MHZ FPD 32WQFN

IC SER/DES 10-100MHZ FPD 32WQFN

Supplier's Site
Serializers, Deserializers - DS90UB913ATRTVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB913ATRTVRQ1
Serializers, Deserializers DS90UB913ATRTVRQ1
1.4Gbps Serializer 12 Input 1 Output 32-WQFN (5x5)

1.4Gbps Serializer 12 Input 1 Output 32-WQFN (5x5)

Buy Now
Serializers, Deserializers - DS90UB913ATRTVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB913ATRTVRQ1
Serializers, Deserializers DS90UB913ATRTVRQ1
IC SER/DES 10-100MHZ FPD 32WQFN

IC SER/DES 10-100MHZ FPD 32WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1169656-DS90UB913ATRTVRQ1 755-DS90UB913ATRTVRQ1 DS90UB913ATRTVRQ1 DS90UB913ATRTVRQ1 DS90UB913ATRTVRQ1 DS90UB913ATRTVRQ1 DS90UB913ATRTVRQ1
Product Name Interface - Interface - Serializers, Deserializers - DS90UB913ATRTVRQ1 Interface Transceiver IC Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 1.71 V ~ 1.89 V~ 3 V ~ 3.6 V 3V; 3.6V; Other 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V Other; 1.71V ~ 1.89V, 3V ~ 3.6V
Data Rate 1.40E6 kbps 1.40E6 kbps 1.40E6 kbps 1.40E6 kbps 1.40E6 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface - Controllers - CY7C638034-LQXC - Lingto Electronic Limited
Specs
Technology USB; USB
Device Type Sensor Interface; CardBus Controller
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 9519A-1JC - Rochester Electronics
Specs
Package Type PLCC; PLCC28
View Details
2 suppliers