Texas Instruments High-Performance Analog Interface - Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1 DS90UH925ATRHSTQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 773382-DS90UH925ATRH STQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 31 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.975Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UH925A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): FIN1027AMX_F40; FIN1017MX_NL; FIN1017MX_Q; FIN1027AM_Q; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773382-DS90UH925ATRH STQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 31 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.975Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UH925A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): FIN1027AMX_F40; FIN1017MX_NL; FIN1017MX_Q; FIN1027AM_Q; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1 - 773382-DS90UH925ATRHSTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1
773382-DS90UH925ATRHSTQ1
Interface - Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1 773382-DS90UH925ATRHSTQ1
Manufacturer: Texas Instruments Win Source Part Number: 773382-DS90UH925ATRH STQ1 Series: Automotive, AEC-Q100 Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C (TA) Package: 48-WFQFN Exposed Pad Mounting: SMD Number of Inputs: 31 Output Type: FPD-Link III, LVDS Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 2.975Gbps Function: Serializer Input Type: LVCMOS Number of Outputs: 1 Family Name: DS90UH925A Categories: Integrated Circuits (ICs) Manufacturer Package: 48-WQFN (7x7) Alternative Parts (Cross-Reference): FIN1027AMX_F40; FIN1017MX_NL; FIN1017MX_Q; FIN1027AM_Q; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773382-DS90UH925ATRHSTQ1
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 31
Output Type: FPD-Link III, LVDS
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 2.975Gbps
Function: Serializer
Input Type: LVCMOS
Number of Outputs: 1
Family Name: DS90UH925A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): FIN1027AMX_F40; FIN1017MX_NL; FIN1017MX_Q; FIN1027AM_Q;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
85 MHz Interface Transceiver IC
755-DS90UH925ATRHSTQ1
85 MHz Interface Transceiver IC 755-DS90UH925ATRHSTQ1
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105 Product overview: DS90UH925ATRHSTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH925ATRHSTQ 1 can be used for catalog matching and distributor lookup.

5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105 Product overview: DS90UH925ATRHSTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH925ATRHSTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UH925ATRHSTQ1
Serializers & Deserializers - Serdes DS90UH925ATRHSTQ1
Serializers & Deserializers - Serdes 5 to 85 MHz 24bit Color FPD-Link III

Serializers & Deserializers - Serdes 5 to 85 MHz 24bit Color FPD-Link III

Buy Now Datasheet
Serializers, Deserializers - DS90UH925ATRHSTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UH925ATRHSTQ1
Serializers, Deserializers DS90UH925ATRHSTQ1
2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

2.975Gbps Serializer 31 Input 1 Output 48-WQFN (7x7)

Buy Now
Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UH925ATRHSTQ1
Interface - Serializers, Deserializers DS90UH925ATRHSTQ1
IC SERIAL/DESERIAL 24BIT 48WQFN

IC SERIAL/DESERIAL 24BIT 48WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UH925ATRHSTQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UH925ATRHSTQ1
IC SERIAL/DESERIAL 24BIT 48WQFN

IC SERIAL/DESERIAL 24BIT 48WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 773382-DS90UH925ATRHSTQ1 755-DS90UH925ATRHSTQ1 DS90UH925ATRHSTQ1 DS90UH925ATRHSTQ1 DS90UH925ATRHSTQ1 DS90UH925ATRHSTQ1
Product Name Interface - Interface - Serializers, Deserializers - DS90UH925ATRHSTQ1 85 MHz Interface Transceiver IC Serializers & Deserializers - Serdes Serializers, Deserializers Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3215M-C-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - AD6623AS - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details