The DS90CR216MTD/NOPB is a specialized interface device from Texas Instruments designed for high-speed data transmission. It operates with a single +3.3V supply and features a low power consumption of less than 250 mW under typical conditions. This device supports a data throughput of up to 1.386 Gbps and can handle bandwidths of up to 173 Megabytes per second, making it suitable for applications requiring efficient data transfer. The DS90CR216 receiver converts LVDS data streams back into 21 bits of CMOS/TTL data, while the transmitter converts 21 bits of CMOS/TTL data into three LVDS data streams, utilizing a rising edge data strobe. The device is compatible with the TIA/EIA-644 LVDS standard and offers a low profile 48-lead TSSOP package, which helps reduce cable size and overall system costs. Operating temperature ranges from -40°C to +85°C, and the device has an ESD rating exceeding 7 kV, providing robust protection against electrostatic discharge. The DS90CR216MTD/NOPB is suitable for applications that require reliable, high-speed data communication with minimal cabling requirements.
+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz 48-TSSOP
LVDS Bus Transceiver, 3.3V, 21-Bit, 1386Mbps, 66MHz, 48-TSSOP Product overview: DS90CR216MTD/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 66MHz, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, 66MHz, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DS90CR216MTD/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 014830-DS90CR216MTD/
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC 3.3V LVDS 21B CH Link
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR216MTD/NOPB | 407-DS90CR216MTD/NOPB | 014830-DS90CR216MTD/NOPB | DS90CR216MTD/NOPB | DS90CR216MTD/NOPB | DS90CR216MTD/NOPB | DS90CR216MTD/NOPB |
| Product Name | DS90CR216 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 66 MHz | 3.3V 66MHz TSSOP Interface Transceiver IC | Interface - Interface - Specialized - DS90CR216MTD/NOPB | Specialized | Interface - Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | LVDS | ||||||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Data Rate | 1.39E6 kbps | 1.39E6 to ? kbps |