Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90CR211MTD DS90CR211MTD

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169582-DS90CR211MTD Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS90CR211MTDX; DS90CR211MTD/NOPB; DS90CR211MTDX/NOPB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169582-DS90CR211MTD Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS90CR211MTDX; DS90CR211MTD/NOPB; DS90CR211MTDX/NOPB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR211MTD - 1169582-DS90CR211MTD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR211MTD
1169582-DS90CR211MTD
Interface - Interface - Specialized - DS90CR211MTD 1169582-DS90CR211MTD
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1169582-DS90CR211MTD Manufacturer Homepage: www.national.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DS90CR211MTDX; DS90CR211MTD/NOPB; DS90CR211MTDX/NOPB; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1169582-DS90CR211MTD
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DS90CR211MTDX; DS90CR211MTD/NOPB; DS90CR211MTDX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Specialized - DS90CR211MTD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR211MTD
Specialized DS90CR211MTD
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CR211MTD - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR211MTD
Interface - Specialized DS90CR211MTD
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR211MTD
Integrated Circuits (ICs) - Interface - Specialized DS90CR211MTD
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1169582-DS90CR211MTD DS90CR211MTD DS90CR211MTD DS90CR211MTD
Product Name Interface - Interface - Specialized - DS90CR211MTD Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-GQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
 - A4942GESTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN20
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-PEB20320HV3.4 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers