+3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1169541-DS90C363MTDX
Packaging: Reel - TR
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: DS90C363
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): DS90C363MTDX; DS90C363MTD; DS90C363MTD/NOPB;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC 3.3-V programmable LVDS transmitter 18-bit flat panel display (FPD-Link) - 65 MHz 48-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90C363MTDX/NOPB | 1169541-DS90C363MTDX/NOPB | DS90C363MTDX/NOPB | DS90C363MTDX/NOPB | DS90C363MTDX/NOPB | DS90C363MTDX/NOPB | DS90C363MTDX/NOPB |
| Product Name | DS90C363 +3.3V Programmable LVDS Transmitter 18-Bit Flat Panel Display (FPD) Link - 65 MHz | Interface - Interface - Specialized - DS90C363MTDX/NOPB | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized | LVDS Interface IC |
| Technology | LVDS | ||||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 3 V ~ 3.6 V | 3.6V; Other | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.3V |