Texas Instruments Integrated Circuits (ICs) Interface Serializers, Deserializers DS90UB940NTNKDTQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 105°C (TA) Voltage - Supply: 1.14V ~ 1.26V, 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-WFQFN Exposed Pad Supplier Device Package: 64-WQFN (9x9)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 105°C (TA) Voltage - Supply: 1.14V ~ 1.26V, 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-WFQFN Exposed Pad Supplier Device Package: 64-WQFN (9x9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Serializers, Deserializers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Serializers, Deserializers
Integrated Circuits (ICs) Interface Serializers, Deserializers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Serializers, Deserializers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 105°C (TA) Voltage - Supply: 1.14V ~ 1.26V, 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 64-WFQFN Exposed Pad Supplier Device Package: 64-WQFN (9x9)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Serializers, Deserializers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 105°C (TA)
Voltage - Supply: 1.14V ~ 1.26V, 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 64-WFQFN Exposed Pad
Supplier Device Package: 64-WQFN (9x9)

Buy Now Datasheet
Industrial 1.2V Interface Transceiver IC - 755-DS90UB940NTNKDTQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 1.2V Interface Transceiver IC
755-DS90UB940NTNKDTQ1
Industrial 1.2V Interface Transceiver IC 755-DS90UB940NTNKDTQ1
FPD-Link III to CSI-2 Deserializer, 1.2V, 64-WQFN, Industrial Product overview: DS90UB940NTNKDTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 1.2V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB940NTNKDTQ 1 can be used for catalog matching and distributor lookup.

FPD-Link III to CSI-2 Deserializer, 1.2V, 64-WQFN, Industrial Product overview: DS90UB940NTNKDTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.2V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 1.2V, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB940NTNKDTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB940NTNKDTQ1
Serializers & Deserializers - Serdes DS90UB940NTNKDTQ1
Serializers & Deserializers - Serdes 1080p FPD-Link III to CSI-2 deserializer without HDCP 64-WQFN -40 to 105

Serializers & Deserializers - Serdes 1080p FPD-Link III to CSI-2 deserializer without HDCP 64-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UB940NTNKDTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB940NTNKDTQ1
Serializers, Deserializers DS90UB940NTNKDTQ1
3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)

3.36Gbps Deserializer 2 Input 4 Output 64-WQFN (9x9)

Buy Now
Interface - Serializers, Deserializers - DS90UB940NTNKDTQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB940NTNKDTQ1
Interface - Serializers, Deserializers DS90UB940NTNKDTQ1
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB940NTNKDTQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB940NTNKDTQ1
Serializers, Deserializers DS90UB940NTNKDTQ1
POWER MANAGEMENT

POWER MANAGEMENT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UB940NTNKDTQ1 DS90UB940NTNKDTQ1 DS90UB940NTNKDTQ1 DS90UB940NTNKDTQ1 DS90UB940NTNKDTQ1
Product Name Integrated Circuits (ICs) Interface Serializers, Deserializers Industrial 1.2V Interface Transceiver IC Serializers & Deserializers - Serdes Serializers, Deserializers Interface - Serializers, Deserializers Serializers, Deserializers
Device Type Sensor Interface Transceiver Sensor Interface
Supply Voltage Other; 1.14V ~ 1.26V~ 3V ~ 3.6V 3V; 3.6V; Other; 1.14V ~ 1.26V, 3V ~ 3.6V Other; 1.14V ~ 1.26V, 3V ~ 3.6V
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Controllers - CY7C63833-LTXCT-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers
Interface module - 289-559 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details