Texas Instruments DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz DS90CF383MTDX/NOPB

Description
+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP
Request a Quote Datasheet
Description
+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz - DS90CF383MTDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz
DS90CF383MTDX/NOPB
DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz DS90CF383MTDX/NOPB
+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP

+ 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz 56-TSSOP

Supplier's Site Datasheet
Interface - Interface - Specialized - DS90CF383MTDX/NOPB - 1169562-DS90CF383MTDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF383MTDX/NOPB
1169562-DS90CF383MTDX/NOPB
Interface - Interface - Specialized - DS90CF383MTDX/NOPB 1169562-DS90CF383MTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1169562-DS90CF383MTD X/NOPB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1169562-DS90CF383MTDX/NOPB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Interface - Specialized - DS90CF383MTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF383MTDX/NOPB
Interface - Specialized DS90CF383MTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Specialized - DS90CF383MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now
Specialized - DS90CF383MTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF383MTDX/NOPB
LVDS Interface IC DS90CF383MTDX/NOPB
LVDS Interface IC 3.3-V LVDS 24-bit flat panel display (FPD-Link) - 65 MHz 56-TSSOP

LVDS Interface IC 3.3-V LVDS 24-bit flat panel display (FPD-Link) - 65 MHz 56-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF383MTDX/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF383MTDX/NOPB
LINE DRIVER, 1 FUNC, 5 DRIVER, C

LINE DRIVER, 1 FUNC, 5 DRIVER, C

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF383MTDX/NOPB 1169562-DS90CF383MTDX/NOPB DS90CF383MTDX/NOPB DS90CF383MTDX/NOPB DS90CF383MTDX/NOPB DS90CF383MTDX/NOPB
Product Name DS90CF383 + 3.3V LVDS 24-Bit Flat Panel Display (FPD) Link - 65 MHz Interface - Interface - Specialized - DS90CF383MTDX/NOPB Interface - Specialized Specialized LVDS Interface IC Integrated Circuits (ICs) - Interface - Specialized
Technology LVDS
Device Type Sensor Interface Sensor Interface
Package Type SSOP; 56-TSSOP SOP; 56-TFSOP (0.240\", 6.10mm Width) TSSOP-56
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - CD4067BE - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-DIP (0.600", 15.24mm)
View Details
2 suppliers