+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 014824-DS90CF386MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 56TSSOP
DS90CF386 +3.3V LVDS RECEIVER 24
IC INTERFACE SPECIALIZED 56TSSOP
LVDS Interface IC 3.3V LVDS Receiver 24B FPD Link 85MHz
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF386MTDX/NOPB | 014824-DS90CF386MTDX/NOPB | DS90CF386MTDX/NOPB | DS90CF386MTDX/NOPB | DS90CF386MTDX/NOPB | DS90CF386MTDX/NOPB | DS90CF386MTDX/NOPB |
| Product Name | DS90CF386 +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 85 MHz | Interface - Interface - Specialized - DS90CF386MTDX/NOPB | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Interface - Specialized | LVDS Interface IC |
| Technology | LVDS | ||||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |