Manufacturer: Texas Instruments
Win Source Part Number: 1035014-DS90CR486VS/
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 8
Output Type: LVCMOS, LVTTL
Data Rate: 6.384Gbps
Input Type: LVDS
Number of Outputs: 48
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Purpose: Deserializer
Supply Voltage - Operating: 3.14 V to 3.46 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
133-MHz 48-bit Channel Link deserializer 100-TQFP -10 to 70 Product overview: DS90CR486VS/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90CR486VS/NOPB
6.384Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)
IC DESERIALIZER 48BIT 100-TQFP
IC DESERIALIZER 48BIT 100-TQFP
IC DESERIALIZER 48BIT 100-TQFP
Serializers & Deserializers - Serdes Deserializer
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1035014-DS90CR486VS/NOPB | 755-DS90CR486VS/NOPB | DS90CR486VS/NOPB | DS90CR486VS/NOPB | DS90CR486VS/NOPB | DS90CR486VS/NOPB | DS90CR486VS/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90CR486VS/NOPB | Interface Transceiver IC | Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes |
| Supply Voltage | Other; 3.14 V ~ 3.46 V | Other; 3.14V ~ 3.46V | Other; 3.14V ~ 3.46V | Other | 3.3V | ||
| Data Rate | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | 6.38E6 kbps | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Package Type | QFP; TQFP; 100-TQFP (14x14) | TQFP | QFP; TQFP; 100-TQFP | QFP; 100-TQFP | TQFP-100 |