Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90CR284MTD/NOPB DS90CR284MTD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 773362-DS90CR284MTD/ NOPB Packaging: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: DS90CR284 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): DS90CR284MTD; DS90CR284MTDX; DS90CR284MTDX/NOPB ; Introduction Date: July 01, 1997 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 773362-DS90CR284MTD/ NOPB Packaging: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: DS90CR284 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): DS90CR284MTD; DS90CR284MTDX; DS90CR284MTDX/NOPB ; Introduction Date: July 01, 1997 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR284MTD/NOPB - 773362-DS90CR284MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR284MTD/NOPB
773362-DS90CR284MTD/NOPB
Interface - Interface - Specialized - DS90CR284MTD/NOPB 773362-DS90CR284MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773362-DS90CR284MTD/ NOPB Packaging: Tube Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Part Status: Obsolete(EOL) Family Name: DS90CR284 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): DS90CR284MTD; DS90CR284MTDX; DS90CR284MTDX/NOPB ; Introduction Date: July 01, 1997 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773362-DS90CR284MTD/NOPB
Packaging: Tube
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Part Status: Obsolete(EOL)
Family Name: DS90CR284
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): DS90CR284MTD; DS90CR284MTDX; DS90CR284MTDX/NOPB ;
Introduction Date: July 01, 1997
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - DS90CR284MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Specialized - DS90CR284MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CR284MTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR284MTD/NOPB
Interface - Specialized DS90CR284MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - DS90CR284MTD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR284MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CR284MTD/NOPB
LINE RECEIVER, 4 FUNC, 4 RCVR

LINE RECEIVER, 4 FUNC, 4 RCVR

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 773362-DS90CR284MTD/NOPB DS90CR284MTD/NOPB DS90CR284MTD/NOPB DS90CR284MTD/NOPB
Product Name Interface - Interface - Specialized - DS90CR284MTD/NOPB Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32 Quadruple Differential Line Receiver - AM26C32CNE4 - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
3 suppliers