The DS90CR287MTD/NOPB is a transmitter designed to convert 28 bits of LVCMOS/LVTTL data into four LVDS data streams, operating at a transmit clock frequency of up to 85 MHz. This results in a data throughput of 2.38 Gbps, equating to 297.5 Mbytes/sec per channel. The device is suitable for applications requiring low EMI and reduced cable size, addressing challenges associated with high-speed TTL interfaces. Key features include support for a 20 to 85 MHz shift clock, low power consumption, and a ±1V common-mode range centered around +1.2V. The device also offers a rising edge data strobe and is compatible with the TIA/EIA-644 LVDS standard. The DS90CR287MTD/NOPB is packaged in a low-profile 56-lead TSSOP format, making it suitable for space-constrained designs.
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1169599-DS90CR287MTD
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
LVDS Interface IC +3.3V RISING EDGE DATA STROBE LINK XTR
IC INTERFACE SPECIALIZED 56TSSOP
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR287MTD/NOPB | 1169599-DS90CR287MTD/NOPB | DS90CR287MTD/NOPB | DS90CR287MTD/NOPB | DS90CR287MTD/NOPB | DS90CR287MTD/NOPB |
| Product Name | DS90CR287 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel Link Transmitter - 85 MHz | Interface - Interface - Specialized - DS90CR287MTD/NOPB | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Technology | LVDS | |||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |