Texas Instruments Interface - Interface - Specialized - DS90CR584MTDX DS90CR584MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 869617-DS90CR584MTDX Features: - Interface 56-TSSOP Package: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90CR584 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 869617-DS90CR584MTDX Features: - Interface 56-TSSOP Package: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90CR584 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR584MTDX - 869617-DS90CR584MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR584MTDX
869617-DS90CR584MTDX
Interface - Interface - Specialized - DS90CR584MTDX 869617-DS90CR584MTDX
Manufacturer: Texas Instruments Win Source Part Number: 869617-DS90CR584MTDX Features: - Interface 56-TSSOP Package: Reel - TR Package: 56-TFSOP (0.240", 6.10mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: DS90CR584 Categories: Integrated Circuits (ICs) Case / Package: 56-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869617-DS90CR584MTDX
Features: - Interface 56-TSSOP
Package: Reel - TR
Package: 56-TFSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: DS90CR584
Categories: Integrated Circuits (ICs)
Case / Package: 56-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Interface Transceiver IC - 754-DS90CR584MTDX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-DS90CR584MTDX
Interface Transceiver IC 754-DS90CR584MTDX
IC INTERFACE SPECIALIZED 56TSSOP Product overview: DS90CR584MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR584MTDX can be used for catalog matching and distributor lookup.

IC INTERFACE SPECIALIZED 56TSSOP Product overview: DS90CR584MTDX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-DS90CR584MTDX can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - DS90CR584MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR584MTDX
Specialized DS90CR584MTDX
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now
Interface - Specialized - DS90CR584MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR584MTDX
Interface - Specialized DS90CR584MTDX
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 869617-DS90CR584MTDX 754-DS90CR584MTDX DS90CR584MTDX DS90CR584MTDX
Product Name Interface - Interface - Specialized - DS90CR584MTDX Interface Transceiver IC Specialized Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD694BR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4051PW-Q100,1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details