Texas Instruments DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz DS90CF384AMTDX/NOPB

Description
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70
Request a Quote Datasheet
Description
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz - DS90CF384AMTDX/NOPB - Texas Instruments
Dallas, TX, United States
DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz
DS90CF384AMTDX/NOPB
DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz DS90CF384AMTDX/NOPB
+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70

+3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz 56-TSSOP -10 to 70

Buy Now Datasheet
Interface - Interface - Specialized - DS90CF384AMTDX/NOPB - 014823-DS90CF384AMTDX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF384AMTDX/NOPB
014823-DS90CF384AMTDX/NOPB
Interface - Interface - Specialized - DS90CF384AMTDX/NOPB 014823-DS90CF384AMTDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014823-DS90CF384AMTD X/NOPB Packaging: Reel - TR Mounting: Surface Mount Family Name: DS90CF384A Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): V386GT; V386GTR; V386G; V386GLFTR; Introduction Date: October 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 014823-DS90CF384AMTDX/NOPB
Packaging: Reel - TR
Mounting: Surface Mount
Family Name: DS90CF384A
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): V386GT; V386GTR; V386G; V386GLFTR;
Introduction Date: October 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - DS90CF384AMTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now
Specialized - DS90CF384AMTDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CF384AMTDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF384AMTDX/NOPB
Interface - Specialized DS90CF384AMTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF384AMTDX/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF384AMTDX/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CF384AMTDX/NOPB
LVDS Interface IC DS90CF384AMTDX/NOPB
LVDS Interface IC 3.3V LVDS Receiver 24B FPD Link 65MHz

LVDS Interface IC 3.3V LVDS Receiver 24B FPD Link 65MHz

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CF384AMTDX/NOPB 014823-DS90CF384AMTDX/NOPB DS90CF384AMTDX/NOPB DS90CF384AMTDX/NOPB DS90CF384AMTDX/NOPB DS90CF384AMTDX/NOPB DS90CF384AMTDX/NOPB
Product Name DS90CF384A +3.3V LVDS Receiver 24-Bit Flat Panel Display (FPD) Link - 65MHz Interface - Interface - Specialized - DS90CF384AMTDX/NOPB Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized LVDS Interface IC
Technology LVDS
Device Type Receiver Sensor Interface Sensor Interface
Features RoHS RoHS RoHS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54HC126 Quadruple Bus Buffer Gates With 3-State Outputs - 5962-86848012A - Texas Instruments
Specs
Technology HC
Device Type Buffer
Supply Voltage Other; 6
View Details