Manufacturer: Texas Instruments
Win Source Part Number: 014855-DS90UR906QSQE
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 1.82Gbps
Input Type: FPD-Link II, LVDS
Number of Outputs: 24
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 60-WQFN (9x9)
Purpose: Deserializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
5-MHz to 65-MHz 24-bit color FPD-Link II deserializer 60-WQFN -40 to 105 Product overview: DS90UR906QSQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UR906QSQE/NO
IC DESERIALIZER 1.82GBPS 60WQFN
Display Interface IC 5-65MHz 24B Color FPDLink II Serializr
IC DESERIALIZER 1.82GBPS 60WQFN
IC DESERIALIZER 1.82GBPS 60WQFN
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 014855-DS90UR906QSQE/NOPB | 755-DS90UR906QSQE/NOPB | DS90UR906QSQE/NOPB | DS90UR906QSQE/NOPB | DS90UR906QSQE/NOPB | DS90UR906QSQE/NOPB | DS90UR906QSQE/NOPB |
| Product Name | Interface - Interface - Serializers, Deserializers - DS90UR906QSQE/NOPB | Interface Transceiver IC | Interface - Serializers, Deserializers | Display Interface IC | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Supply Voltage | Other; 1.71 V ~ 1.89 V~ 3 V ~ 3.6 V | Other; 1.71V ~ 1.89V, 3V ~ 3.6V | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V | |||
| Data Rate | 1.82E6 kbps | 1.82E6 kbps | 1.82E6 kbps | 1.82E6 kbps | 1.82E6 kbps | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 60-WQFN (9x9) | WQFN-60 | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad |