Texas Instruments DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz DS90CR285MTD/NOPB

Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Request a Quote Datasheet
Description
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz - DS90CR285MTD/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz
DS90CR285MTD/NOPB
DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz DS90CR285MTD/NOPB
+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

+3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz 56-TSSOP -40 to 85

Supplier's Site Datasheet
LVDS Interface Ics - 5339000P - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5339000P
LVDS Interface Ics 5339000P
LVDS risingedge data strobe,DS90CR285MTD

LVDS risingedge data strobe,DS90CR285MTD

Supplier's Site
LVDS Interface Ics - 5339000 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
5339000
LVDS Interface Ics 5339000
LVDS risingedge data strobe,DS90CR285MTD

LVDS risingedge data strobe,DS90CR285MTD

Supplier's Site
LVDS Interface Ics - 1218723 - RS Components, Ltd.
Corby, Northants, United Kingdom
LVDS Interface Ics
1218723
LVDS Interface Ics 1218723
LVDS risingedge data strobe,DS90CR285MTD

LVDS risingedge data strobe,DS90CR285MTD

Supplier's Site
Interface - Interface - Specialized - DS90CR285MTD/NOPB - 142726-DS90CR285MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR285MTD/NOPB
142726-DS90CR285MTD/NOPB
Interface - Interface - Specialized - DS90CR285MTD/NOPB 142726-DS90CR285MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 142726-DS90CR285MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 56-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142726-DS90CR285MTD/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LVDS Interface IC
DS90CR285MTD/NOPB
LVDS Interface IC DS90CR285MTD/NOPB
LVDS Interface IC +3.3V RISING EDGE DATA STROBE LVDS

LVDS Interface IC +3.3V RISING EDGE DATA STROBE LVDS

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR285MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CR285MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Interface - Specialized - DS90CR285MTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR285MTD/NOPB
Interface - Specialized DS90CR285MTD/NOPB
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet
Specialized - DS90CR285MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS90CR285MTD/NOPB 5339000P 5339000 142726-DS90CR285MTD/NOPB DS90CR285MTD/NOPB DS90CR285MTD/NOPB DS90CR285MTD/NOPB DS90CR285MTD/NOPB
Product Name DS90CR285 +3.3V Rising Edge Data Strobe LVDS 28-Bit Channel - 66 MHz LVDS Interface Ics LVDS Interface Ics Interface - Interface - Specialized - DS90CR285MTD/NOPB LVDS Interface IC Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Technology LVDS LVDS; LVCMOS LVDS; LVCMOS
Features RoHS RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP SSOP; TSSOP; Tssop SOP; SSOP; TSSOP; 56-TSSOP TSSOP-56 SSOP; 56-TSSOP SOP; 56-TFSOP (0.240\", 6.10mm Width)
# of Rx 28 # 28 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT244-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-8513001VRA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 24-CDIP (0.600\", 15.24mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details