PROTOTYPE
2.975Gbps Deserializer 1 Input 31 Output 60-QFN (9x9)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS90UH926QSQE/J7003048 | DS90UH926QSQE/J7003048 |
| Product Name | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers |
| Device Type | Sensor Interface | |
| Supply Voltage | 3V; 3.6V; Other | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |