+3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link - 66 MHz 56-TSSOP -40 to 85
IC INTERFACE SPECIALIZED 56TSSOP
LVDS Interface IC +3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link - 66 MHz 56-TSSOP -40 to 85
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR286AMTD | DS90CR286AMTD | DS90CR286AMTD | DS90CR286AMTD | DS90CR286AMTD |
| Product Name | DS90CR286A +3.3V Rising Edge Data Strobe LVDS Receiver 28-Bit Channel Link - 66 MHz | Integrated Circuits (ICs) - Interface - Specialized | LVDS Interface IC | Interface - Specialized | Specialized |
| Technology | LVDS | ||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP | TSSOP-56 | SSOP; 56-TSSOP | SOP; 56-TFSOP (0.240\", 6.10mm Width) |