+3.3V LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 107156-DS90CF383BMTX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CF383BMTX; DS90CF383BMT; DS90CF383BMT /NOPB; DS90CF383BMTX /NOPB;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 56TSSOP
IC INTERFACE SPECIALIZED 56TSSOP
IC INTERFACE SPECIALIZED 56TSSOP
LVDS Interface IC +3.3V LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz 56-TSSOP -10 to 70
IC INTERFACE SPECIALIZED 56TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF383BMTX/NOPB | 107156-DS90CF383BMTX/NOPB | DS90CF383BMTX/NOPB | 815-DS90CF383BMTX/NOPB | DS90CF383BMTX/NOPB | DS90CF383BMTX/NOPB | DS90CF383BMTX/NOPB | DS90CF383BMTX/NOPB |
| Product Name | DS90CF383B +3.3V LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz | Interface - Interface - Specialized - DS90CF383BMTX/NOPB | Interface - Specialized | IC INTERFACE SPECIALIZED 56TSSOP | Specialized | Integrated Circuits (ICs) - Interface - Specialized | LVDS Interface IC | Specialized |
| Technology | LVDS | |||||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | |||||
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 56-TSSOP | SSOP; 56-TSSOP | 56-TFSOP (0.240, 6.10mm Width) | SOP; 56-TFSOP (0.240\", 6.10mm Width) | TSSOP-56 | 56-TFSOP (0.240", 6.10mm Width) |