Texas Instruments Industrial 1.8V VQFN Interface Transceiver IC DS90UB953TRHBRQ1

Description
2MP MIPI CSI-2 FPD-Link III Serializer, 1.8V, 32-VQFN, Industrial Product overview: DS90UB953TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 1.8V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB953TRHBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2MP MIPI CSI-2 FPD-Link III Serializer, 1.8V, 32-VQFN, Industrial Product overview: DS90UB953TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 1.8V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB953TRHBRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Industrial 1.8V VQFN Interface Transceiver IC
755-DS90UB953TRHBRQ1
Industrial 1.8V VQFN Interface Transceiver IC 755-DS90UB953TRHBRQ1
2MP MIPI CSI-2 FPD-Link III Serializer, 1.8V, 32-VQFN, Industrial Product overview: DS90UB953TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 1.8V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB953TRHBRQ1 can be used for catalog matching and distributor lookup.

2MP MIPI CSI-2 FPD-Link III Serializer, 1.8V, 32-VQFN, Industrial Product overview: DS90UB953TRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 1.8V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 1.8V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UB953TRHBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Serializers, Deserializers - DS90UB953TRHBRQ1 - 805765-DS90UB953TRHBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UB953TRHBRQ1
805765-DS90UB953TRHBRQ1
Interface - Interface - Serializers, Deserializers - DS90UB953TRHBRQ1 805765-DS90UB953TRHBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 805765-DS90UB953TRHB RQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 1 Output Type: FPD-Link III, LVDS Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Supplier Device Package: 32-VQFN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V

Manufacturer: Texas Instruments
Win Source Part Number: 805765-DS90UB953TRHBRQ1
Packaging: Reel
Mounting Style: SMD
Number of Inputs: 1
Output Type: FPD-Link III, LVDS
Data Rate: 4.16Gbps
Function: Serializer
Input Type: CSI-2, MIPI
Number of Outputs: 1
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V

Buy Now Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UB953TRHBRQ1
Serializers & Deserializers - Serdes DS90UB953TRHBRQ1
Serializers & Deserializers - Serdes 2 MP MIPI- CSI-2 FPD-Link III serializer for 2MP/60fps cameras & radar 32-VQFN -40 to 105

Serializers & Deserializers - Serdes 2 MP MIPI- CSI-2 FPD-Link III serializer for 2MP/60fps cameras & radar 32-VQFN -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UB953TRHBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UB953TRHBRQ1
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UB953TRHBRQ1
DS90UB953TRHBRQ1

DS90UB953TRHBRQ1

Supplier's Site
Serializers, Deserializers - DS90UB953TRHBRQ1 - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UB953TRHBRQ1
Serializers, Deserializers DS90UB953TRHBRQ1
DS90UB953TRHBRQ1

DS90UB953TRHBRQ1

Supplier's Site Datasheet
Communication Interface Chip/UART/485/232 >> Interface - Specialized - DS90UB953TRHBRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Interface - Specialized
DS90UB953TRHBRQ1
Communication Interface Chip/UART/485/232 >> Interface - Specialized DS90UB953TRHBRQ1
QFN-32-EP(5x5) Interface - Specialized ROHS

QFN-32-EP(5x5) Interface - Specialized ROHS

Supplier's Site Datasheet
Serializers, Deserializers - DS90UB953TRHBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UB953TRHBRQ1
Serializers, Deserializers DS90UB953TRHBRQ1
4.16Gbps Serializer 1 Input 1 Output 32-VQFN (5x5)

4.16Gbps Serializer 1 Input 1 Output 32-VQFN (5x5)

Buy Now
Interface - Serializers, Deserializers - DS90UB953TRHBRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UB953TRHBRQ1
Interface - Serializers, Deserializers DS90UB953TRHBRQ1
DS90UB953TRHBRQ1

DS90UB953TRHBRQ1

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 755-DS90UB953TRHBRQ1 805765-DS90UB953TRHBRQ1 DS90UB953TRHBRQ1 DS90UB953TRHBRQ1 DS90UB953TRHBRQ1 DS90UB953TRHBRQ1 DS90UB953TRHBRQ1 DS90UB953TRHBRQ1
Product Name Industrial 1.8V VQFN Interface Transceiver IC Interface - Interface - Serializers, Deserializers - DS90UB953TRHBRQ1 Serializers & Deserializers - Serdes Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers Communication Interface Chip/UART/485/232 >> Interface - Specialized Serializers, Deserializers Interface - Serializers, Deserializers
Device Type Transceiver Sensor Interface UART Sensor Interface
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Supply Voltage Other; 1.71V ~ 1.89V Other Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
RF and mmW Front End Module - 1059422 - Richardson RFPD
Specs
Device Type Front End
Supply Voltage Other; 3.4
Package Type LGA; LGA
View Details
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1354062-SI2457-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
6 suppliers