Multi-Channel Digital Audio Deserializer 48-WQFN -40 to 105 Product overview: DS90UA102TRHSTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UA102TRHSTQ1
Manufacturer: Texas Instruments
Win Source Part Number: 773372-DS90UA102TRHS
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C (TA)
Package: 48-WFQFN Exposed Pad
Mounting: SMD
Number of Inputs: 1
Output Type: LVCMOS
Operating Supply Voltage: 1.71 V ~ 1.89 V
Data Rate: 600Mbps
Function: Deserializer
Input Type: FPD-Link III, LVDS
Number of Outputs: 4
Family Name: DS90UA102-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Alternative Parts (Cross-Reference): MAX9272AGTM/V+T; MAX9272AGTM/V+; MAX9272AGTM+T; MAX9272AGTM+;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Serializers & Deserializers - Serdes Multi-CH Digital Audio Deserializer
IC SER/DESER 10-50MHZ 8B 48WQFN
IC SER/DESER 10-50MHZ 8B 48WQFN
600Mbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
IC SER/DESER 10-50MHZ 8B 48WQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-DS90UA102TRHSTQ1 | 773372-DS90UA102TRHSTQ1 | DS90UA102TRHSTQ1 | DS90UA102TRHSTQ1 | DS90UA102TRHSTQ1 | DS90UA102TRHSTQ1 | DS90UA102TRHSTQ1 |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - DS90UA102TRHSTQ1 | Serializers & Deserializers - Serdes | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers, Deserializers | Interface - Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V |