Texas Instruments Interface - Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB DS90UH926QSQ/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 203438-DS90UH926QSQ/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 2.975Gbps Input Type: FPD-Link III, LVDS Number of Outputs: 31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 60-WQFN (9x9) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90UH926QSQX/NOPB; DS90UH926QSQE; DS90UH926QSQ; DS90UH926QSQ/NOPB; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203438-DS90UH926QSQ/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 2.975Gbps Input Type: FPD-Link III, LVDS Number of Outputs: 31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 60-WQFN (9x9) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90UH926QSQX/NOPB; DS90UH926QSQE; DS90UH926QSQ; DS90UH926QSQ/NOPB; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB - 203438-DS90UH926QSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB
203438-DS90UH926QSQ/NOPB
Interface - Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB 203438-DS90UH926QSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 203438-DS90UH926QSQ/ NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS Data Rate: 2.975Gbps Input Type: FPD-Link III, LVDS Number of Outputs: 31 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 60-WQFN (9x9) Purpose: Deserializer Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V Alternative Parts (Cross-Reference): DS90UH926QSQX/NOPB; DS90UH926QSQE; DS90UH926QSQ; DS90UH926QSQ/NOPB; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 203438-DS90UH926QSQ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS
Data Rate: 2.975Gbps
Input Type: FPD-Link III, LVDS
Number of Outputs: 31
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 60-WQFN (9x9)
Purpose: Deserializer
Supply Voltage - Operating: 1.71 V to 1.89 V, 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90UH926QSQX/NOPB; DS90UH926QSQE; DS90UH926QSQ; DS90UH926QSQ/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
85 MHz Interface Transceiver IC - 755-DS90UH926QSQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
85 MHz Interface Transceiver IC
755-DS90UH926QSQ/NOPB
85 MHz Interface Transceiver IC 755-DS90UH926QSQ/NOPB
5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP 60-WQFN -40 to 105 Product overview: DS90UH926QSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH926QSQ/NOP B can be used for catalog matching and distributor lookup.

5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP 60-WQFN -40 to 105 Product overview: DS90UH926QSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 85 MHz, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS90UH926QSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS90UH926QSQ/NOPB
Interface - Serializers, Deserializers DS90UH926QSQ/NOPB
IC SERIAL/DESERIAL 24 BIT 60WQFN

IC SERIAL/DESERIAL 24 BIT 60WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Serializers & Deserializers - Serdes
DS90UH926QSQ/NOPB
Serializers & Deserializers - Serdes DS90UH926QSQ/NOPB
Serializers & Deserializers - Serdes 5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP 60-WQFN -40 to 105

Serializers & Deserializers - Serdes 5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP 60-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UH926QSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS90UH926QSQ/NOPB
Serializers, Deserializers DS90UH926QSQ/NOPB
2.975Gbps Deserializer 1 Input 31 Output 60-WQFN (9x9)

2.975Gbps Deserializer 1 Input 31 Output 60-WQFN (9x9)

Buy Now
Serializers, Deserializers - DS90UH926QSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Serializers, Deserializers
DS90UH926QSQ/NOPB
Serializers, Deserializers DS90UH926QSQ/NOPB
IC SERIAL/DESERIAL 24 BIT 60WQFN

IC SERIAL/DESERIAL 24 BIT 60WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS90UH926QSQ/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS90UH926QSQ/NOPB
IC SERIAL/DESERIAL 24 BIT 60WQFN

IC SERIAL/DESERIAL 24 BIT 60WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 203438-DS90UH926QSQ/NOPB 755-DS90UH926QSQ/NOPB DS90UH926QSQ/NOPB DS90UH926QSQ/NOPB DS90UH926QSQ/NOPB DS90UH926QSQ/NOPB DS90UH926QSQ/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS90UH926QSQ/NOPB 85 MHz Interface Transceiver IC Interface - Serializers, Deserializers Serializers & Deserializers - Serdes Serializers, Deserializers Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Supply Voltage Other; 1.71 V ~ 1.89 V~ 3 V ~ 3.6 V 3.3V 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V Other; 1.71V ~ 1.89V, 3V ~ 3.6V 3V; 3.6V; Other
Data Rate 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps 2.98E6 kbps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface Transceiver IC - 702-SI32177-B-FM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Serial interface - Serial Interface RS-485 - 750-653/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - CODECs - AD74111YRU - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details