DS90LV027ATMX-NS -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS90LV027ATMX-NS
Description
IC DRIVER 2/0 8SOIC
-
Acme Chip Technology Co., Limited
Description
IC DRIVER 2/0 8SOIC
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS90LV027ATMX-NS
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
DS90LV027ATMX-NS |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
|
Technology
|
LVDS; LVDS
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Device Type
Transceiver
Operating Temperature
-40 C (-40 F)
Pins
20 #
View Details
2 suppliers
Device Type
Receiver
Supply Voltage
5V
# of Tx
0 #
View Details