Texas Instruments Interface - Interface - Specialized - DS90CF561MTD/NOPB DS90CF561MTD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 113443-DS90CF561MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 113443-DS90CF561MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CF561MTD/NOPB - 113443-DS90CF561MTD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CF561MTD/NOPB
113443-DS90CF561MTD/NOPB
Interface - Interface - Specialized - DS90CF561MTD/NOPB 113443-DS90CF561MTD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 113443-DS90CF561MTD/ NOPB Packaging: Tube/Rail Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 48-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 113443-DS90CF561MTD/NOPB
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Specialized - DS90CF561MTD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 48-TSSOP

Interface 48-TSSOP

Buy Now
Interface - Specialized - DS90CF561MTD/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CF561MTD/NOPB
Interface - Specialized DS90CF561MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CF561MTD/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS90CF561MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP

IC INTERFACE SPECIALIZED 48TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 113443-DS90CF561MTD/NOPB DS90CF561MTD/NOPB DS90CF561MTD/NOPB DS90CF561MTD/NOPB
Product Name Interface - Interface - Specialized - DS90CF561MTD/NOPB Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260782-SI32193-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Interface module - 289-506 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details