1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
PROTOTYPE
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS90UR905QSQ/E7002382 | DS90UR905QSQ/E7002382 |
| Product Name | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Features | RoHS | |
| Supply Voltage | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V | 3V; 3.6V; Other |
| Data Rate | 1.82E6 kbps |