The DS90CF364 is a +3.3V LVDS receiver designed for 18-bit Flat Panel Display (FPD) Link applications at up to 65 MHz, converting four LVDS data streams back into 21 bits of CMOS/TTL data. It is packaged in a 48-lead TSSOP and operates over a temperature range of -40°C to +85°C. The device supports a differential output swing of 250 to 450 mV, complies with the TIA/EIA-644 LVDS standard, and consumes 43 to 60 mA under worst-case 65 MHz operation with 16-grayscale patterns. Power-down mode reduces supply current to 10 to 55 µA when PWRDWN is low. The receiver accepts LVDS inputs with a differential threshold of ±100 mV and provides ESD protection rated above 7 kV HBM.
+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 108860-DS90CF364MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -40 to 85
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
DS90CF364 +3.3V LVDS RECEIVER 18
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF364MTDX/NOPB | 108860-DS90CF364MTDX/NOPB | DS90CF364MTDX/NOPB | DS90CF364MTDX/NOPB | DS90CF364MTDX/NOPB | DS90CF364MTDX/NOPB | DS90CF364MTDX/NOPB |
| Product Name | DS90CF364 +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz | Interface - Interface - Specialized - DS90CF364MTDX/NOPB | Specialized | Interface - Specialized | LVDS Interface IC | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | LVDS | ||||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |