+3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 083396-DS90CF364AMTD
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): DS90CF364AMTD/NOPB; DS90CF364AMTDX; DS90CF364A MWA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz 48-TSSOP -10 to 70
IC INTERFACE SPECIALIZED 48TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CF364AMTD | 083396-DS90CF364AMTD | DS90CF364AMTD | DS90CF364AMTD | DS90CF364AMTD | DS90CF364AMTD |
| Product Name | DS90CF364A +3.3V LVDS Receiver 18-Bit Flat Panel Display (FPD) Link - 65 MHz | Interface - Interface - Specialized - DS90CF364AMTD | Integrated Circuits (ICs) - Interface - Specialized | Specialized | LVDS Interface IC | Interface - Specialized |
| Technology | LVDS | |||||
| Device Type | Receiver | Sensor Interface | Sensor Interface | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | ||||
| Package Type | TSSOP | SOP; SSOP; TSSOP; 48-TSSOP | SOP; 48-TFSOP (0.240\", 6.10mm Width) | TSSOP-48 | SSOP; 48-TSSOP |