+3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz 48-TSSOP -10 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 125606-DS90CR217MTD/
Packaging: Tube/Rail
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): MAX9209EUM/V+T; DS90CR217MTDX/NOPB; DS90CR217MTD/NOPB; FIN1217MTDX_Q;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
LVDS Sesrializer, DS90CR217MTD/NOPB
LVDS Sesrializer, DS90CR217MTD/NOPB
LVDS Sesrializer, DS90CR217MTD/NOPB
IC INTERFACE SPECIALIZED 48TSSOP
IC INTERFACE SPECIALIZED 48TSSOP
LVDS Interface IC +3.3V RISING EDGE DATA STROBE LINK XTR
| Texas Instruments | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS90CR217MTD/NOPB | 125606-DS90CR217MTD/NOPB | 2520661P | DS90CR217MTD/NOPB | DS90CR217MTD/NOPB | DS90CR217MTD/NOPB | DS90CR217MTD/NOPB |
| Product Name | DS90CR217 +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link Transmitter - 85 MHz | Interface - Interface - Specialized - DS90CR217MTD/NOPB | LVDS Interface Ics | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | LVDS Interface IC |
| Technology | LVDS | LVDS | |||||
| Device Type | Transmitter | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |