2.975Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
PROTOTYPE
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | DS90UB926QSQX/E7002827 | DS90UB926QSQX/E7002827 |
| Product Name | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Features | RoHS | |
| Supply Voltage | 3V; 3.6V; Other; 1.71V ~ 1.89V, 3V ~ 3.6V | 3V; 3.6V; Other |
| Data Rate | 2.98E6 kbps |