Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS90CR281MTDX DS90CR281MTDX

Description
Manufacturer: Texas Instruments Win Source Part Number: 080776-DS90CR281MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080776-DS90CR281MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS90CR281MTDX - 080776-DS90CR281MTDX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS90CR281MTDX
080776-DS90CR281MTDX
Interface - Interface - Specialized - DS90CR281MTDX 080776-DS90CR281MTDX
Manufacturer: Texas Instruments Win Source Part Number: 080776-DS90CR281MTDX Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 56-TSSOP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080776-DS90CR281MTDX
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 56-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS90CR281MTDX
Integrated Circuits (ICs) - Interface - Specialized DS90CR281MTDX
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site
Specialized - DS90CR281MTDX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS90CR281MTDX
Specialized DS90CR281MTDX
Interface 56-TSSOP

Interface 56-TSSOP

Buy Now Datasheet
Interface - Specialized - DS90CR281MTDX - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS90CR281MTDX
Interface - Specialized DS90CR281MTDX
IC INTERFACE SPECIALIZED 56TSSOP

IC INTERFACE SPECIALIZED 56TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 080776-DS90CR281MTDX DS90CR281MTDX DS90CR281MTDX DS90CR281MTDX
Product Name Interface - Interface - Specialized - DS90CR281MTDX Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Supply Voltage Other; 4.5 V ~ 5.5 V Other Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Telecom - PEB 4364 T V1.2 - 791680-PEB 4364 T V1.2 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3 V ~ 5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261053-SI2404-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16501DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers